Thermal Wire and Cable LLC 200-2010412-*

Description
Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Nickel-plated or silver plated copper standard for 200C. Tin-coated copper is standard on #18 and larger sizes and is less expensive than NPC. Also available for 150C in smaller strand dimensions.
Description
Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Nickel-plated or silver plated copper standard for 200C. Tin-coated copper is standard on #18 and larger sizes and is less expensive than NPC. Also available for 150C in smaller strand dimensions.

Suppliers

Company
Product
Description
Supplier Links
Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Nickel-plated or silver plated copper standard for 200C. Tin-coated copper is standard on #18 and larger sizes and is less expensive than NPC. Also available for 150C in smaller strand dimensions.

Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard.
Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation.
Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White.
Intended Use :Internal Wiring of appliances where protected from mechanical abuse.
Conductor options :Nickel-plated or silver plated copper standard for 200C. Tin-coated copper is standard on #18 and larger sizes and is less expensive than NPC. Also available for 150C in smaller strand dimensions.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 200-2010412-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Connection of Light Electrical Appliances, BiZ -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power cable - 756-3503/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details