Thermal Wire and Cable LLC 150-143321-*

Description
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.
Description
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics.

Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment.

Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire.

Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring.

Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs.

*Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes.

Intended Use : Internal Wiring of Appliances.

**Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 150-143321-*
Product Type Single Conductor Wire
Standards / Approvals CSA Mark
Number of Conductors 1 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® SD 745 C FRNC C1 TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power cable - 756-3512/050-150 - WAGO
Specs
Product Type Power Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details