Thermal Wire and Cable LLC 260-2C24J

Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.
Description
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Suppliers

Company
Product
Description
Supplier Links
Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Parallel Duplex Solid Thermocouple and Extension Wire
Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. PFA Teflon insulated conductors help reduce dimensions, and uses space age Teflon as the primary insulation, have high dielectric qualities, are high temp and chemical resistant. PFA is FDA approved for use around food. Typical calibrations include : J, K, N, E, T, S and B and extension grades. Available as an option with stainless steel over braid for increased mechanical protection.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 260-2C24J
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Power cable - 756-3505/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details