PAFF (UL ) Listed Fixture Wire Flexible StrandTeflon PFA Insulated 18AWG-14AWG600 Volt 150C (302F) Single ConductorThermal Wire and Cable Corps PAFF Teflon insulated flexible fixture wire offers a wide service temperature range of -80C to +150C. Teflon PFA insulation exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV light, and other environmental agents. In addition, Teflon PFA does not use any leachable or degradable stabilizing additives which offer an important safety advantage when designing products for long service life. PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. Teflon PFA exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high specific resistance. Teflon PFA is resistant to even the most aggressive organic and inorganic chemicals and solvents over a broad temperature range. The overall diameter is also less than other XLP or PVC insulated cables due to the high dielectric strength which allows more circuits per conduit. Thermal Wire and Cable Corps PAFF flexible stranded fixture wires retain retention of its properties after service at 260C (500F) with pure nickel or nickel coated copper conductor. Thermal Wire and Cable Corps PAFF flexible fixture wire Teflon insulated conductors produce very little smoke when burned. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Longer continuous lengths are available with PFA fixture wires than with PTFE insulated fixture wires such as PTF, and PTFF for example). PAFF (UL ) Listed Fixture Wire Flexible StrandTeflon PFA Insulated 18AWG-14AWG600 Volt 150C (302F) Single ConductorCompared with other high temperature fixture wires that are augmented with a braid such as SF-2, PGF or PGFF, Thermal Wire and Cable Corps PAFF Teflon insulated flexible fixture wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Clean, smooth and attractive terminations are possible due to the lack of a fibrous braid that can fray when cut and stripped. PAFF flexible fixture wires are 100% glass-free and are OSHA acceptable. Thermal Wire and Cable Corps PAFF flexible fixture wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.PAFF Flexible Fixture Wire Cable Features: Conductors
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 150-18PAFF-COLOR |
| Product Type | Single Conductor Wire |
| Number of Conductors | 1 # |
| Rated Voltage | 0.6000 kilovolts |