These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases).
| Terra Universal, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 1403-03 |
| Product Name | Utility Cart |
| Cart / Truck Type | Round |
| Capacity | 600 lbs (272 kg) |
| Material | Plastic |