These carts are available in two- and three-shelf designs. Select 304 stainless steel solid shelves or a combination of chrome-plated wire and solid stainless steel.
| Terra Universal, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 1401-26 |
| Product Name | Utility Cart |
| Cart / Truck Type | Round |
| Capacity | 125 lbs (57 kg) |
| Material | Stainless Steel; Wire |
| Tires | Solid |