Terra Universal, Inc. Mobile Drawer Cabinet 5656-32

Description
Ideal as a sanitary storage unit and a mobile workstation Durable 304 stainless steel construction is contaminant-free and easy to wipe down Countertop edge prevents spills Terra Universal's Mobile Drawer Cabinet meets two critical cleanroom and laboratory needs: it functions as a clean, sanitary storage unit and as a mobile workstation. These satin-finished 304 stainless steel cabinets are sturdy and durable and will last for years. They are easy to clean and maintain, while offering a contaminant-free surface. The top is furnished with a 1.5" x 1" (38 mm x 25 mm) die-embossed no-drip countertop edge. The three large capacity drawers have ball bearing NSF-approved slides for easy mobility, and drawer inserts are removable for cleaning. This unit comes standard with four 5" (127 mm) swivel rubber casters (two with brakes) for easy movement and stability.
Description
Ideal as a sanitary storage unit and a mobile workstation Durable 304 stainless steel construction is contaminant-free and easy to wipe down Countertop edge prevents spills Terra Universal's Mobile Drawer Cabinet meets two critical cleanroom and laboratory needs: it functions as a clean, sanitary storage unit and as a mobile workstation. These satin-finished 304 stainless steel cabinets are sturdy and durable and will last for years. They are easy to clean and maintain, while offering a contaminant-free surface. The top is furnished with a 1.5" x 1" (38 mm x 25 mm) die-embossed no-drip countertop edge. The three large capacity drawers have ball bearing NSF-approved slides for easy mobility, and drawer inserts are removable for cleaning. This unit comes standard with four 5" (127 mm) swivel rubber casters (two with brakes) for easy movement and stability.

Suppliers

Company
Product
Description
Supplier Links
Mobile Drawer Cabinet - 5656-32 - Terra Universal, Inc.
Fullerton, CA, USA
Mobile Drawer Cabinet
5656-32
Mobile Drawer Cabinet 5656-32
Ideal as a sanitary storage unit and a mobile workstation Durable 304 stainless steel construction is contaminant-free and easy to wipe down Countertop edge prevents spills Terra Universal's Mobile Drawer Cabinet meets two critical cleanroom and laboratory needs: it functions as a clean, sanitary storage unit and as a mobile workstation. These satin-finished 304 stainless steel cabinets are sturdy and durable and will last for years. They are easy to clean and maintain, while offering a contaminant-free surface. The top is furnished with a 1.5" x 1" (38 mm x 25 mm) die-embossed no-drip countertop edge. The three large capacity drawers have ball bearing NSF-approved slides for easy mobility, and drawer inserts are removable for cleaning. This unit comes standard with four 5" (127 mm) swivel rubber casters (two with brakes) for easy movement and stability.
  • Ideal as a sanitary storage unit and a mobile workstation
  • Durable 304 stainless steel construction is contaminant-free and easy to wipe down
  • Countertop edge prevents spills

Terra Universal's Mobile Drawer Cabinet meets two critical cleanroom and laboratory needs: it functions as a clean, sanitary storage unit and as a mobile workstation.

These satin-finished 304 stainless steel cabinets are sturdy and durable and will last for years. They are easy to clean and maintain, while offering a contaminant-free surface. The top is furnished with a 1.5" x 1" (38 mm x 25 mm) die-embossed no-drip countertop edge.

The three large capacity drawers have ball bearing NSF-approved slides for easy mobility, and drawer inserts are removable for cleaning. This unit comes standard with four 5" (127 mm) swivel rubber casters (two with brakes) for easy movement and stability.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Material Handling Carts and Trucks
Product Number 5656-32
Product Name Mobile Drawer Cabinet
Cart / Truck Type Cabinet Cart
Material Stainless Steel
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details