Terra Universal, Inc. PureFlow™ Transport Cart 1529-66A

Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement

Suppliers

Company
Product
Description
Supplier Links
PureFlow™ Transport Cart - 1529-66A - Terra Universal, Inc.
Fullerton, CA, USA
PureFlow™ Transport Cart
1529-66A
PureFlow™ Transport Cart 1529-66A
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
  • Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit
  • A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods
  • Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours
  • Ergonomic designs are easy to maneuver through standard doorways, hallways
  • Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors
  • PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging
  • Materials and configurations for every requirement
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1529-66A
Product Name PureFlow™ Transport Cart
Cart / Truck Type Cabinet Cart; Laminar Flow Cart
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 1038688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
View Details