Terra Universal, Inc. Adjustable Computer Cart 9600-76

Description
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.
Description
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Computer Cart - 9600-76 - Terra Universal, Inc.
Fullerton, CA, USA
Adjustable Computer Cart
9600-76
Adjustable Computer Cart 9600-76
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.
  • A no-hassle, noncontaminating way to move your computer anywhere you need it!
  • Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards
  • Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle
  • Locking safety casters ensure smooth rolling
  • Custom sizes and configurations available—just send us your specs!

Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily.

The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer.

Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Material Handling Carts and Trucks
Product Number 9600-76
Product Name Adjustable Computer Cart
Cart / Truck Type computer cart
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 456659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details