Terra Universal, Inc. PureFlow™ Transport Cart 1529-65A

Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement

Suppliers

Company
Product
Description
Supplier Links
PureFlow™ Transport Cart - 1529-65A - Terra Universal, Inc.
Fullerton, CA, USA
PureFlow™ Transport Cart
1529-65A
PureFlow™ Transport Cart 1529-65A
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
  • Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit
  • A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods
  • Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours
  • Ergonomic designs are easy to maneuver through standard doorways, hallways
  • Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors
  • PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging
  • Materials and configurations for every requirement
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1529-65A
Product Name PureFlow™ Transport Cart
Cart / Truck Type Cabinet Cart; Laminar Flow Cart
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details