Terra Universal, Inc. PureFlow™ Transport Cart 1529-68

Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
Description
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement

Suppliers

Company
Product
Description
Supplier Links
PureFlow™ Transport Cart - 1529-68 - Terra Universal, Inc.
Fullerton, CA, USA
PureFlow™ Transport Cart
1529-68
PureFlow™ Transport Cart 1529-68
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours Ergonomic designs are easy to maneuver through standard doorways, hallways Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging Materials and configurations for every requirement
  • Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit
  • A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods
  • Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours
  • Ergonomic designs are easy to maneuver through standard doorways, hallways
  • Heavy-duty, cushioned casters ensure smooth, safe rolling over industrial floors
  • PowerAlert! feature provides visible and audible reminder to reconnect AC power cord for recharging
  • Materials and configurations for every requirement
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Material Handling Carts and Trucks
Product Number 1529-68
Product Name PureFlow™ Transport Cart
Cart / Truck Type Cabinet Cart; Laminar Flow Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Platform Trolleys - 9097031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 16 inch (410 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details