Fibox Enclosures Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox ABS F 65 T

Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox - 39C7378 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
39C7378
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox 39C7378
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7378
Product Name Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
Type Modular enclosure
Length 9.09 inch (231 mm)
Width 3.11 inch (79 mm)
Depth 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details