Fibox Enclosures Enclosure, Opaque Cover MNX PC 150/85 XHG

Description
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Opaque Cover - MNX PC 150/85 XHG - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Opaque Cover
MNX PC 150/85 XHG
Enclosure, Opaque Cover MNX PC 150/85 XHG
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features an extra high base, grey cover.

Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX PC 150/85 XHG
Product Name Enclosure, Opaque Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers