Features an extra high base, grey cover.
Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MNX UL PCM 150/125 XG |
| Product Name | Enclosure, Opaque Cover With Knock Out Base |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Rectangular |
| Length | 7.09 inch (180 mm) |
| Width | 5.12 inch (130 mm) |
| Depth | 4.92 inch (125 mm) |