Fibox Enclosures Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox ABS C 65 T

Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:140mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:140mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox - 39C7370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
39C7370
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox 39C7370
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:140mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:140mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7370
Product Name Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
Type Modular enclosure
Length 5.51 inch (140 mm)
Width 3.11 inch (79 mm)
Depth 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details