Fibox Enclosures Enclosure, Smoked Transparent Cover MNX UL PC 125/75 LT

Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smoked Transparent Cover - MNX UL PC 125/75 LT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Smoked Transparent Cover
MNX UL PC 125/75 LT
Enclosure, Smoked Transparent Cover MNX UL PC 125/75 LT
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a low base, smoked transparent cover.

Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PC 125/75 LT
Product Name Enclosure, Smoked Transparent Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Modular Console System - 2CSC2036 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 38 inch (965 mm)
Width 36 inch (914 mm)
View Details
2 suppliers