Fibox Enclosures Enclosure, Smoked Transparent Cover MNX UL PC 125/100 LT

Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smoked Transparent Cover - MNX UL PC 125/100 LT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Smoked Transparent Cover
MNX UL PC 125/100 LT
Enclosure, Smoked Transparent Cover MNX UL PC 125/100 LT
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a low base, smoked transparent cover.

Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PC 125/100 LT
Product Name Enclosure, Smoked Transparent Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details