Features a grey cover.
Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MNX UL PCM 95/75 G |
| Product Name | Enclosure, Opaque Cover With Knock Out Base |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Square |
| Length | 3.94 inch (100 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 2.95 inch (75 mm) |