Fibox Enclosures Enclosure, Opaque Cover MNX UL PC 100/75 HG

Description
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Opaque Cover - MNX UL PC 100/75 HG - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Opaque Cover
MNX UL PC 100/75 HG
Enclosure, Opaque Cover MNX UL PC 100/75 HG
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a high base, grey cover.

Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PC 100/75 HG
Product Name Enclosure, Opaque Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 5.12 inch (130 mm)
Width 3.15 inch (80 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details