Fibox Enclosures Enclosure, Opaque Cover With Knock-Out Base MNX UL PCM 125/125 G

Description
Featuring a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Featuring a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Opaque Cover With Knock-Out Base - MNX UL PCM 125/125 G - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Opaque Cover With Knock-Out Base
MNX UL PCM 125/125 G
Enclosure, Opaque Cover With Knock-Out Base MNX UL PCM 125/125 G
Featuring a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Featuring a grey cover.

Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PCM 125/125 G
Product Name Enclosure, Opaque Cover With Knock-Out Base
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213561 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers