Fibox Enclosures Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 175/150 XT

Description
Featuring a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Featuring a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover With Knock-Out Base - MNX UL PCM 175/150 XT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover With Knock-Out Base
MNX UL PCM 175/150 XT
Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 175/150 XT
Featuring a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Featuring a smoked transparent cover.

Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PCM 175/150 XT
Product Name Enclosure, Transparent Cover With Knock-Out Base
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details