Fibox Enclosures Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 175/75 T

Description
Features a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover With Knock-Out Base - MNX UL PCM 175/75 T - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover With Knock-Out Base
MNX UL PCM 175/75 T
Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 175/75 T
Features a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a smoked transparent cover.

Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PCM 175/75 T
Product Name Enclosure, Transparent Cover With Knock-Out Base
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2121 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details