Fibox Enclosures Enclosure, Transparent Cover With Knock-Out Base MNX PCM 150/100 XT

Description
Features an extra high base, smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features an extra high base, smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover With Knock-Out Base - MNX PCM 150/100 XT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover With Knock-Out Base
MNX PCM 150/100 XT
Enclosure, Transparent Cover With Knock-Out Base MNX PCM 150/100 XT
Features an extra high base, smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features an extra high base, smoked transparent cover.

Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX PCM 150/100 XT
Product Name Enclosure, Transparent Cover With Knock-Out Base
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers