Fibox Enclosures Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 95/60 T

Description
Features a smoked transparent cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a smoked transparent cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover With Knock-Out Base - MNX UL PCM 95/60 T - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover With Knock-Out Base
MNX UL PCM 95/60 T
Enclosure, Transparent Cover With Knock-Out Base MNX UL PCM 95/60 T
Features a smoked transparent cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a smoked transparent cover.

Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PCM 95/60 T
Product Name Enclosure, Transparent Cover With Knock-Out Base
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details