Featuring a high base, grey cover.
Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MNX UL PC 175/175 XHG |
| Product Name | Enclosure, Opaque Cover |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Square |
| Length | 7.09 inch (180 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 6.89 inch (175 mm) |