Fibox Enclosures Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox ABS B 65 T

Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox - 39C7366 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
39C7366
Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox 39C7366
ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MODULAR, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109mm; External Width - Metric:79mm; External Depth - Metric:66mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7366
Product Name Enclosure, Modular, Plastic, Gray; Enclosure Type Fibox
Type Modular enclosure
Length 4.29 inch (109 mm)
Width 3.11 inch (79 mm)
Depth 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details