Fibox Enclosures Enclosure, Smoked Transparent Cover MNX UL PC 100/50 LT

Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet
Description
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smoked Transparent Cover - MNX UL PC 100/50 LT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Smoked Transparent Cover
MNX UL PC 100/50 LT
Enclosure, Smoked Transparent Cover MNX UL PC 100/50 LT
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Features a low base, smoked transparent cover.

Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number MNX UL PC 100/50 LT
Product Name Enclosure, Smoked Transparent Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 5.12 inch (130 mm)
Width 3.15 inch (80 mm)
Depth 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Aluminium Control Box - AUX series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.24 inch (66 to 133 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details