The TLE5046SiC-AK-LR is a high-end wheel speed sensor designed for advanced vehicle control systems, featuring integrated giant magneto resistance (iGMR) technology. It operates within a wide junction temperature range of -40°C to 190°C and utilizes a two-wire current interface to provide accurate speed and direction information. The sensor is compliant with ISO 26262 and meets ASIL B(D) safety standards, making it suitable for safety-critical applications. Its low jitter performance of 0.02% enhances its effectiveness in indirect tire pressure monitoring systems (iTPMS). The sensor's robust design includes immunity to external magnetic disturbances and electrostatic discharge, ensuring reliable operation in harsh automotive environments. The compact package size of 5 x 3 mm eliminates the need for external capacitors, contributing to design flexibility and mechanical robustness.
XENSIV™ - TLE5046SiC-AK-LR high end GMR wheel speed sensor with direction detection, ASIL B(D)
TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being the best choice for wheel speed applications. The rotational speed is sensed with high accuracy, enabling the sensor to be used as a component of indirect tire pressure monitoring systems (iTPMS). It is based on integrated giant magneto resistance (iGMR).
Summary of Features
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | TLE5046SIC-AK-LR |
| Product Name | Sensor - Magnetic sensors - Magnetic speed sensors - TLE5046SIC-AK-LR |