Microsemi Corp. Hard To Find - 2EZ20D5 2EZ20D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123578-2EZ20D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 2EZ20 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 15.2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123578-2EZ20D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 2EZ20 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 15.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2EZ20D5 - 1123578-2EZ20D5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2EZ20D5
1123578-2EZ20D5
Hard To Find - 2EZ20D5 1123578-2EZ20D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123578-2EZ20D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 2EZ20 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 15.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123578-2EZ20D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 2EZ20
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 15.2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ20D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ20D5
Discrete Semiconductor Products - Diodes - Zener 2EZ20D5
DIODE ZENER 20V 2W DO204AL

DIODE ZENER 20V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1123578-2EZ20D5 2EZ20D5
Product Name Hard To Find - 2EZ20D5 Discrete Semiconductor Products - Diodes - Zener
VZ 20 volts 20 volts
ZZT 11 ohms 11 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data