Win Source Part Number: 1360885-270KD07
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 7Φ
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 1800 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Varistor Voltage (Min): 24 V
Varistor Voltage (Typ): 27 V
Varistor Voltage (Max): 31 V
Current - Surge: 500 A
Energy: 3J
MOV
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360885-270KD07 | 270KD07 | 61AK2749 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors Rohs Compliant Yageo |
| Package | Disc 7mm | Through Hole |