Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 70 80 100 150 175
Product Name Notes
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARR SCHOT 40V 120MA SOT323
DIODE ARR SCHOTT 15V 30MA 6TSSOP
DIODE ARR SCHOTT 15V 30MA SOT323
DIODE ARR SCHOTT 40V 120MA SC75
DIODE ARRAY GP 80V 160MA SOT323
DIODE ARRAY GP 80V 170MA SOT323
DIODE ARRAY GP 80V 215MA SMT3
DIODE ARRAY GP 80V 250MA SC70
DIODE ARRAY GP 85V 170MA SC70
DIODE GEN PURP 100V 200MA DO35
DIODE GP 80V 215MA SMT3 MPAK
DIODE SCHOTTKY 15V 30MA 2DFN
DIODE SCHOTTKY 15V 30MA SOT323
DIODE SCHOTTKY 25V 1A 6TSOP
DIODE SCHOTTKY 30V 200MA SOD323
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOT323
DIODE SCHOTTKY 40V 120MA SOD323
DIODE SCHOTTKY 40V 120MA SOD523
DIODE SCHOTTKY 40V 120MA SOT323
DIODE SCHOTTKY 40V 200MA SOD323
DIODE SCHOTTKY 40V 200MA SOD523
DIODE SCHOTTKY 40V 500MA SOT323
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD523
DIODE ZENER 100V 1W DO216
DIODE ZENER 100V 3W DO216AA
DIODE ZENER 10V 3W DO216AA
DIODE ZENER 110V 1.25W DO214AC
DIODE ZENER 110V 3W DO216AA
DIODE ZENER 11V 3W DO216AA
DIODE ZENER 120V 3W DO216AA
DIODE ZENER 12V 3.2W POWERMITE
DIODE ZENER 12V 3W DO216AA
DIODE ZENER 130V 3W DO216AA
DIODE ZENER 13V 3W DO216AA
DIODE ZENER 150V 3W DO216AA
DIODE ZENER 15V 3.2W POWERMITE
DIODE ZENER 15V 3W DO216AA
DIODE ZENER 160V 3W DO216AA
DIODE ZENER 16V 3W DO216AA
DIODE ZENER 180V 3W DO216AA
DIODE ZENER 18V 1W DO216
DIODE ZENER 18V 3.2W POWERMITE
DIODE ZENER 18V 3W DO216AA
DIODE ZENER 19V 1W DO216
DIODE ZENER 200V 3W DO216AA
DIODE ZENER 20V 1W DO216
DIODE ZENER 20V 3W DO216AA
DIODE ZENER 22V 1W DO216
DIODE ZENER 22V 3.2W POWERMITE
DIODE ZENER 22V 3W DO216AA
DIODE ZENER 24V 1W DO216
DIODE ZENER 24V 3W DO216AA
DIODE ZENER 25V 1W DO216
DIODE ZENER 27V 1W DO216
DIODE ZENER 27V 3.2W POWERMITE
DIODE ZENER 27V 3W DO216AA
DIODE ZENER 28V 1W DO216
DIODE ZENER 30V 1W DO216
DIODE ZENER 30V 3.2W POWERMITE
DIODE ZENER 30V 3W DO216AA
DIODE ZENER 33V 1W DO216
DIODE ZENER 33V 3W DO216AA
DIODE ZENER 36V 1W DO216
DIODE ZENER 36V 3W DO216AA
DIODE ZENER 39V 1W DO216
DIODE ZENER 39V 3W DO216AA
DIODE ZENER 43V 3W DO216AA
DIODE ZENER 47V 1W DO216
DIODE ZENER 47V 3.2W POWERMITE
DIODE ZENER 47V 3W DO216AA
DIODE ZENER 5.1V 1W DO216
DIODE ZENER 5.6V 1W DO216
DIODE ZENER 51V 1W DO216
DIODE ZENER 51V 3W DO216AA
DIODE ZENER 56V 1W DO216
DIODE ZENER 56V 3W DO216AA
DIODE ZENER 6.2V 1W DO216
DIODE ZENER 6.2V 500MW POWERMITE
DIODE ZENER 6.8V 3.2W POWERMITE
DIODE ZENER 60V 1W DO216
DIODE ZENER 62V 1W DO216
DIODE ZENER 62V 3W DO216AA
DIODE ZENER 68V 1W DO216
DIODE ZENER 68V 3W DO216AA
DIODE ZENER 75V 1W DO216
DIODE ZENER 75V 3W DO216AA
DIODE ZENER 82V 1W DO216
DIODE ZENER 82V 3W DO216AA
DIODE ZENER 87V 1W DO216
DIODE ZENER 9.1V 3.2W POWERMITE
DIODE ZENER 91V 1W DO216
DIODE ZENER 91V 3W DO216AA
DIODE
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
HIGH SPEED SWITCHING DIODE
NOW NEXPERIA 1PS66SB82 - MIXER D
RF DIODE SCHOTTKY 15V SOT666
RF DIODE SCHOTTKY 4V SOD323
RF DIODE SCHOTTKY 4V SOD523
RF DIODE SCHOTTKY 4V SOT666
TVS DIODE 10VWM 17VC SMA
TVS DIODE 11VWM 18.2VC SMA
TVS DIODE 58VWM 93.6VC POWERMITE
TVS DIODE 5VWM 9.2VC POWERMITE

<< Prev Next >>