Manufacturer: Microsemi Corporation
Win Source Part Number: 1003814-2EZ5.6D5E3/T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 5.6V 2W DO204AL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1003814-2EZ5.6D5E3/TR12 | 2EZ5.6D5E3/TR12 |
| Product Name | Diodes - Zener - Single - 2EZ5.6D5E3/TR12 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active |
| Package | DO-204AL (DO-41); DO-41 | DO-204AL (DO-41); DO-41 |
| VZ | 5.6 volts | 5.6 volts |
| ZZT | 2 ohms | 2 ohms |