Microsemi Corp. Diodes - Zener - Single - 2EZ190D5 2EZ190D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762174-2EZ190D5 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 2W Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Family Name: 2EZ190D5 Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 825 Ohm Alternative Parts (Cross-Reference): 1N5280B; 1N5280BTA; 1N5387BTAG; ; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762174-2EZ190D5 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 2W Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Family Name: 2EZ190D5 Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 825 Ohm Alternative Parts (Cross-Reference): 1N5280B; 1N5280BTA; 1N5387BTAG; ; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ190D5 - 762174-2EZ190D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ190D5
762174-2EZ190D5
Diodes - Zener - Single - 2EZ190D5 762174-2EZ190D5
Manufacturer: Microsemi Corporation Win Source Part Number: 762174-2EZ190D5 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 2W Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Family Name: 2EZ190D5 Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 825 Ohm Alternative Parts (Cross-Reference): 1N5280B; 1N5280BTA; 1N5387BTAG; ; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 762174-2EZ190D5
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 2W
Current - Reverse Leakage @ Vr: 500nA @ 144.8V
Voltage - Zener (Nom) (Vz): 190V
Family Name: 2EZ190D5
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 825 Ohm
Alternative Parts (Cross-Reference): 1N5280B; 1N5280BTA; 1N5387BTAG; ;
Introduction Date: August 06, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ190D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ190D5
Discrete Semiconductor Products - Diodes - Zener 2EZ190D5
DIODE ZENER 190V 2W DO204AL

DIODE ZENER 190V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 762174-2EZ190D5 2EZ190D5
Product Name Diodes - Zener - Single - 2EZ190D5 Discrete Semiconductor Products - Diodes - Zener
VZ 190 volts 190 volts
ZZT 825 ohms 825 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7081829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details