Microsemi Corp. 27V 2W Zener Diode 2EZ27D5

Description
DIODE ZENER 27V 2W DO204AL Product overview: 2EZ27D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ27D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 2W DO204AL Product overview: 2EZ27D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ27D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 2W Zener Diode - 287-2EZ27D5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 2W Zener Diode
287-2EZ27D5
27V 2W Zener Diode 287-2EZ27D5
DIODE ZENER 27V 2W DO204AL Product overview: 2EZ27D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ27D5 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 2W DO204AL Product overview: 2EZ27D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ27D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 2EZ27D5 - 1123581-2EZ27D5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2EZ27D5
1123581-2EZ27D5
Hard To Find - 2EZ27D5 1123581-2EZ27D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123581-2EZ27D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 2EZ27 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 20.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123581-2EZ27D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 18 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 2EZ27
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 20.6V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ27D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ27D5
Discrete Semiconductor Products - Diodes - Zener 2EZ27D5
DIODE ZENER 27V 2W DO204AL

DIODE ZENER 27V 2W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-2EZ27D5 1123581-2EZ27D5 2EZ27D5
Product Name 27V 2W Zener Diode Hard To Find - 2EZ27D5 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape DO-204AL (DO-41); DO-41
VZ 27 volts 27 volts 27 volts
ZZT 18 ohms 18 ohms 18 ohms
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data