Microsemi Corp. Diodes - Zener - Single - 2EZ15D5 2EZ15D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123573-2EZ15D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2EZ15 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123573-2EZ15D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2EZ15 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ15D5 - 1123573-2EZ15D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ15D5
1123573-2EZ15D5
Diodes - Zener - Single - 2EZ15D5 1123573-2EZ15D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123573-2EZ15D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2EZ15 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 11.4V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123573-2EZ15D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 2EZ15
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 11.4V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ15D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ15D5
Discrete Semiconductor Products - Diodes - Zener 2EZ15D5
DIODE ZENER 15V 2W DO204AL

DIODE ZENER 15V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1123573-2EZ15D5 2EZ15D5
Product Name Diodes - Zener - Single - 2EZ15D5 Discrete Semiconductor Products - Diodes - Zener
VZ 15 volts 15 volts
ZZT 7 ohms 7 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details