Microsemi Corp. Hard To Find - 2EZ10D5 2EZ10D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123569-2EZ10D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 2EZ10 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 3μA at 7.6V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123569-2EZ10D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 2EZ10 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 3μA at 7.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2EZ10D5 - 1123569-2EZ10D5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2EZ10D5
1123569-2EZ10D5
Hard To Find - 2EZ10D5 1123569-2EZ10D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123569-2EZ10D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 2EZ10 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 3μA at 7.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123569-2EZ10D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 2EZ10
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 3μA at 7.6V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ10D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ10D5
Discrete Semiconductor Products - Diodes - Zener 2EZ10D5
DIODE ZENER 10V 2W DO204AL

DIODE ZENER 10V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1123569-2EZ10D5 2EZ10D5
Product Name Hard To Find - 2EZ10D5 Discrete Semiconductor Products - Diodes - Zener
VZ 10 volts 10 volts
ZZT 4 ohms 4 ohms
IR 0.0030 mA 3 mA
Unlock Full Specs
to access all available technical data