Manufacturer: Microsemi Corporation
Win Source Part Number: 1123571-2EZ11D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 4 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: 2EZ11
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 8.4V
DIODE ZENER 11V 2W DO204AL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1123571-2EZ11D5 | 2EZ11D5 |
| Product Name | Hard To Find - 2EZ11D5 | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 11 volts | 11 volts |
| ZZT | 4 ohms | 4 ohms |
| IR | 1.00E-3 mA | 1 mA |