Microsemi Corp. 14V 2W Zener Diode 2EZ14D5

Description
DIODE ZENER 14V 2W DO204AL Product overview: 2EZ14D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ14D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 14V 2W DO204AL Product overview: 2EZ14D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ14D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V 2W Zener Diode - 287-2EZ14D5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 2W Zener Diode
287-2EZ14D5
14V 2W Zener Diode 287-2EZ14D5
DIODE ZENER 14V 2W DO204AL Product overview: 2EZ14D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ14D5 can be used for catalog matching and distributor lookup.

DIODE ZENER 14V 2W DO204AL Product overview: 2EZ14D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ14D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 2EZ14D5 - 111928-2EZ14D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ14D5
111928-2EZ14D5
Diodes - Zener - Single - 2EZ14D5 111928-2EZ14D5
Manufacturer: Microsemi Corporation Win Source Part Number: 111928-2EZ14D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 10.6V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 5.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 111928-2EZ14D5
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 10.6V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 5.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ14D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ14D5
Discrete Semiconductor Products - Diodes - Zener 2EZ14D5
DIODE ZENER 14V 2W DO204AL

DIODE ZENER 14V 2W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-2EZ14D5 111928-2EZ14D5 2EZ14D5
Product Name 14V 2W Zener Diode Diodes - Zener - Single - 2EZ14D5 Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 14 volts 14 volts 14 volts
ZZT 6 ohms 6 ohms 6 ohms
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data