Microsemi Corp. Diodes - Zener - Single - 2EZ24D5 2EZ24D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123580-2EZ24D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ24 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 18.2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123580-2EZ24D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ24 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 18.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ24D5 - 1123580-2EZ24D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ24D5
1123580-2EZ24D5
Diodes - Zener - Single - 2EZ24D5 1123580-2EZ24D5
Manufacturer: Microsemi Corporation Win Source Part Number: 1123580-2EZ24D5 Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 2EZ24 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 500nA at 18.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123580-2EZ24D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 13 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Family Part Number: 2EZ24
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 18.2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ24D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ24D5
Discrete Semiconductor Products - Diodes - Zener 2EZ24D5
DIODE ZENER 24V 2W DO204AL

DIODE ZENER 24V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1123580-2EZ24D5 2EZ24D5
Product Name Diodes - Zener - Single - 2EZ24D5 Discrete Semiconductor Products - Diodes - Zener
VZ 24 volts 24 volts
ZZT 13 ohms 13 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B18X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers