Microsemi Corp. Diodes - Zener - Single - 2EZ150D5 2EZ150D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138080-2EZ150D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 114V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 575 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138080-2EZ150D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 114V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 575 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ150D5 - 138080-2EZ150D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ150D5
138080-2EZ150D5
Diodes - Zener - Single - 2EZ150D5 138080-2EZ150D5
Manufacturer: Microsemi Corporation Win Source Part Number: 138080-2EZ150D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 114V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 575 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 138080-2EZ150D5
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 575 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ150D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ150D5
Discrete Semiconductor Products - Diodes - Zener 2EZ150D5
DIODE ZENER 150V 2W DO204AL

DIODE ZENER 150V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 138080-2EZ150D5 2EZ150D5
Product Name Diodes - Zener - Single - 2EZ150D5 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 150 volts 150 volts
ZZT 575 ohms 575 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details