DIODE ZENER 30V 2W DO204AL Product overview: 2EZ30D5 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ30D5 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1123582-2EZ30D5
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 2EZ30
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 500nA at 22.5V
DIODE ZENER 30V 2W DO204AL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-2EZ30D5 | 1123582-2EZ30D5 | 2EZ30D5 |
| Product Name | 30V 2W Zener Diode | Hard To Find - 2EZ30D5 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-204AL (DO-41); DO-41 | |
| VZ | 30 volts | 30 volts | 30 volts |
| ZZT | 20 ohms | 20 ohms | 20 ohms |
| PD | 2000 milliwatts |