Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single 2A07G

Description
Win Source Part Number: 1036331-2A07G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,000 Diode Type: Standard Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 2A07G R0G,2A07G R0G-ND,1801-2A07GR0G ,1801-2A07GTR,2A07GR 0G,2A07GR0G-ND Base Product Number: 2A07
Request a Quote Datasheet
Description
Win Source Part Number: 1036331-2A07G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,000 Diode Type: Standard Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 2A07G R0G,2A07G R0G-ND,1801-2A07GR0G ,1801-2A07GTR,2A07GR 0G,2A07GR0G-ND Base Product Number: 2A07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1036331-2A07G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1036331-2A07G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1036331-2A07G
Win Source Part Number: 1036331-2A07G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,000 Diode Type: Standard Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 2A07G R0G,2A07G R0G-ND,1801-2A07GR0G ,1801-2A07GTR,2A07GR 0G,2A07GR0G-ND Base Product Number: 2A07

Win Source Part Number: 1036331-2A07G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,000
Diode Type: Standard
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 2A07G R0G,2A07G R0G-ND,1801-2A07GR0G,1801-2A07GTR,2A07GR0G,2A07GR0G-ND
Base Product Number: 2A07

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 2A07G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
2A07G
Discrete Semiconductor Products - Diodes - Rectifiers 2A07G
DIODE GEN PURP 2A DO204AC

DIODE GEN PURP 2A DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1036331-2A07G 2A07G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details
High-speed switching diode - BAS16,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers