Microsemi Corp. Diodes - Zener - Single - 2EZ120D5 2EZ120D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 116572-2EZ120D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 325 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 116572-2EZ120D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 325 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ120D5 - 116572-2EZ120D5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ120D5
116572-2EZ120D5
Diodes - Zener - Single - 2EZ120D5 116572-2EZ120D5
Manufacturer: Microsemi Corporation Win Source Part Number: 116572-2EZ120D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 325 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 116572-2EZ120D5
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 325 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ120D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ120D5
Discrete Semiconductor Products - Diodes - Zener 2EZ120D5
DIODE ZENER 120V 2W DO204AL

DIODE ZENER 120V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 116572-2EZ120D5 2EZ120D5
Product Name Diodes - Zener - Single - 2EZ120D5 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 120 volts 120 volts
ZZT 325 ohms 325 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details