Microsemi Corp. Discrete Semiconductor Products 2EZ22D5

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 038872-2EZ22D5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-204AL (DO-41) Standard Package: 1 Catalog: 2EZ3.6D5 thru 2EZ200D5 Tolerance: ±5% Power - Max: 2W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 12 Ohm Family Name: 2EZ22D5 Alternative Parts (Cross-Reference): BZX55C22-L0 R0G; 1N5251B; 1N5251BRA1; 1N5251BRL2; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 038872-2EZ22D5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-204AL (DO-41) Standard Package: 1 Catalog: 2EZ3.6D5 thru 2EZ200D5 Tolerance: ±5% Power - Max: 2W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 12 Ohm Family Name: 2EZ22D5 Alternative Parts (Cross-Reference): BZX55C22-L0 R0G; 1N5251B; 1N5251BRA1; 1N5251BRL2; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 038872-2EZ22D5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038872-2EZ22D5
Discrete Semiconductor Products 038872-2EZ22D5
Manufacturer: Microsemi Corporation Win Source Part Number: 038872-2EZ22D5 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-204AL (DO-41) Standard Package: 1 Catalog: 2EZ3.6D5 thru 2EZ200D5 Tolerance: ±5% Power - Max: 2W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 12 Ohm Family Name: 2EZ22D5 Alternative Parts (Cross-Reference): BZX55C22-L0 R0G; 1N5251B; 1N5251BRA1; 1N5251BRL2; Introduction Date: August 06, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 038872-2EZ22D5
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-204AL (DO-41)
Standard Package: 1
Catalog: 2EZ3.6D5 thru 2EZ200D5
Tolerance: ±5%
Power - Max: 2W
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 12 Ohm
Family Name: 2EZ22D5
Alternative Parts (Cross-Reference): BZX55C22-L0 R0G; 1N5251B; 1N5251BRA1; 1N5251BRL2;
Introduction Date: August 06, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 2EZ22D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ22D5
Discrete Semiconductor Products - Diodes - Zener 2EZ22D5
DIODE ZENER 22V 2W DO204AL

DIODE ZENER 22V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 038872-2EZ22D5 2EZ22D5
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
VZ 22 volts 22 volts
ZZT 12 ohms 12 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data