THYRISTOR 450V 5KA TO218-3
TVS THYRISTOR, 450V, 5KA, TO-218; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-218; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:600V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:5kA; RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4800MEL | 49AC5084 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Tvs Thyristor, 450V, 5Ka, To-218; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | TO-218AC |