THYRISTOR 320V 400A TO226-2
SIDACTOR, 320V, TO-92, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:400V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P3500ECLRP2 | 26K7119 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 320V, To-92, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | TO-92; TO-92-2 |