ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers S-8341C25AFT-T2-G

Description
Win Source Part Number: 1250474-S-8341C25AFT -T2-G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8341 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1250474-S-8341C25AFT -T2-G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8341 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250474-S-8341C25AFT-T2-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250474-S-8341C25AFT-T2-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250474-S-8341C25AFT-T2-G
Win Source Part Number: 1250474-S-8341C25AFT -T2-G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8341 Product Status: Not For New Designs

Win Source Part Number: 1250474-S-8341C25AFT-T2-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 82%
Clock Sync: No
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8341
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8341C25AFT-T2-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8341C25AFT-T2-G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8341C25AFT-T2-G
IC REG CTRLR BOOST 8TSSOP

IC REG CTRLR BOOST 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8341C25AFT-T2-G
Switching Controllers S-8341C25AFT-T2-G
Switching Controllers SWITCHING REGULATOR

Switching Controllers SWITCHING REGULATOR

Buy Now Datasheet
DC DC Switching Controllers - S-8341C25AFT-T2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8341C25AFT-T2-G
DC DC Switching Controllers S-8341C25AFT-T2-G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250474-S-8341C25AFT-T2-G S-8341C25AFT-T2-G S-8341C25AFT-T2-G S-8341C25AFT-T2-G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; Tape & Reel (TR) SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start Internal Current Limit; Current Limit, Enable, Soft Start
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347382-ARG81300SESWTR - Win Source Electronics
Specs
Configuration / Function Step-Up (Boost) (1) , Linear (LDO) (1)
Package Type Other; Tape & Reel
Special Features Multiple Outputs
View Details
7 suppliers
Power Management IC - 748-ICE3A2065 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2166ACPZ-R7 - 910659-ADP2166ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details