ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S-8353A30MA-IQPT2G

Description
Win Source Part Number: 1250003-S-8353A30MA- IQPT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1250003-S-8353A30MA- IQPT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1250003-S-8353A30MA-IQPT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1250003-S-8353A30MA-IQPT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1250003-S-8353A30MA-IQPT2G
Win Source Part Number: 1250003-S-8353A30MA- IQPT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs

Win Source Part Number: 1250003-S-8353A30MA-IQPT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8353
Product Status: Not For New Designs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - S-8353A30MA-IQPT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
S-8353A30MA-IQPT2G-ND
Voltage Regulators - DC DC Switching Regulators S-8353A30MA-IQPT2G-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3

Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
S-8353A30MA-IQPT2G
Switching Voltage Regulators S-8353A30MA-IQPT2G
Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq

Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - S-8353A30MA-IQPT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
S-8353A30MA-IQPT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators S-8353A30MA-IQPT2G
IC REG BOOST 3V 300MA SOT23-3

IC REG BOOST 3V 300MA SOT23-3

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - S-8353A30MA-IQPT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-8353A30MA-IQPT2G
PMIC - Voltage Regulators - DC DC Switching Regulators S-8353A30MA-IQPT2G
IC REG BOOST 3V 300MA SOT23-3

IC REG BOOST 3V 300MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - S-8353A30MA-IQPT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-8353A30MA-IQPT2G
Voltage Regulators - DC DC Switching Regulators S-8353A30MA-IQPT2G
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3

Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250003-S-8353A30MA-IQPT2G S-8353A30MA-IQPT2G-ND S-8353A30MA-IQPT2G S-8353A30MA-IQPT2G S-8353A30MA-IQPT2G S-8353A30MA-IQPT2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Multiple Outputs; Synchronous Rectification
fsw 50 kHz 50 kHz 50 kHz 50 kHz 50 kHz
Unlock Full Specs
to access all available technical data