Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) SC-74A, SOT-753
IC REG BOOST 4.5V 300MA SOT23-5
IC REG BOOST 4.5V 300MA SOT23-5
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-2006-2-ND | S-8351A45MC-J3ET2U | S-8351A45MC-J3ET2U | S-8351A45MC-J3ET2U | S-8351A45MC-J3ET2U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |