ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S-8353H60MC-IXTT2U

Description
Win Source Part Number: 1250114-S-8353H60MC- IXTT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 6V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2014-6,1662-201 4-1,1662-2014-2,S-83 53H60MC-IXTT2U Base Product Number: S-8353
Request a Quote Datasheet
Description
Win Source Part Number: 1250114-S-8353H60MC- IXTT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 6V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2014-6,1662-201 4-1,1662-2014-2,S-83 53H60MC-IXTT2U Base Product Number: S-8353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1250114-S-8353H60MC-IXTT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1250114-S-8353H60MC-IXTT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1250114-S-8353H60MC-IXTT2U
Win Source Part Number: 1250114-S-8353H60MC- IXTT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 6V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2014-6,1662-201 4-1,1662-2014-2,S-83 53H60MC-IXTT2U Base Product Number: S-8353

Win Source Part Number: 1250114-S-8353H60MC-IXTT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 250kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 6V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2014-6,1662-2014-1,1662-2014-2,S-8353H60MC-IXTT2U
Base Product Number: S-8353

Buy Now Datasheet
Singapore, Singapore
287.5kHz SOT-23 Voltage Regulator IC
739-S-8353H60MC-IXTT2U
287.5kHz SOT-23 Voltage Regulator IC 739-S-8353H60MC-IXTT2U
Switching Regulator, 287.5kHz Switching Freq-Max, CMOS, PDSO5, HALOGEN AND LEAD FREE, SOT-23, 5 PIN Product overview: S-8353H60MC-IXTT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 287.5kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 287.5kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-8353H60MC-IXTT 2U can be used for catalog matching and distributor lookup.

Switching Regulator, 287.5kHz Switching Freq-Max, CMOS, PDSO5, HALOGEN AND LEAD FREE, SOT-23, 5 PIN Product overview: S-8353H60MC-IXTT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 287.5kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 287.5kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-8353H60MC-IXTT2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 1662-2014-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1662-2014-2-ND
Voltage Regulators - DC DC Switching Regulators 1662-2014-2-ND
Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - S-8353H60MC-IXTT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
S-8353H60MC-IXTT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators S-8353H60MC-IXTT2U
IC REG BOOST 6V 300MA SOT23-5

IC REG BOOST 6V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - S-8353H60MC-IXTT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-8353H60MC-IXTT2U
PMIC - Voltage Regulators - DC DC Switching Regulators S-8353H60MC-IXTT2U
IC REG BOOST 6V 300MA SOT23-5

IC REG BOOST 6V 300MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
S-8353H60MC-IXTT2U
Switching Voltage Regulators S-8353H60MC-IXTT2U
Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq

Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - S-8353H60MC-IXTT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-8353H60MC-IXTT2U
Voltage Regulators - DC DC Switching Regulators S-8353H60MC-IXTT2U
Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250114-S-8353H60MC-IXTT2U 739-S-8353H60MC-IXTT2U 1662-2014-2-ND S-8353H60MC-IXTT2U S-8353H60MC-IXTT2U S-8353H60MC-IXTT2U S-8353H60MC-IXTT2U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 287.5kHz SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
fsw 250 kHz 250 kHz 250 kHz 250 kHz 250 kHz
Unlock Full Specs
to access all available technical data